EN
  • EN
  • DE
  • IT

W25X40ALZPIG

Part No W25X40ALZPIG
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 1M-BIT, 2M-BIT, 4M-BIT AND 8M-BIT 2.5V SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280051-W25X40ALZPIG
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X40ALZPIG CAD Model

Description

The W25X40ALZPIG is a 4M-bit Serial Flash memory device manufactured by Winbond Electronics. It features a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems. This flash memory is ideal for storing firmware, configuration data, and other non-volatile data in a wide range of applications.

Applications

  • Firmware storage for embedded systems
  • Configuration data storage for networking devices
  • Boot code storage for microcontrollers
  • Data logging in industrial applications
  • Storage for audio and voice data

Features

  • 4M-bit (512K x 8) memory organization: Provides ample storage for various data types.
  • Standard SPI interface: Enables easy communication with microcontrollers and other devices.
  • Single 2.7V to 3.6V power supply: Simplifies system design.
  • Low power consumption: Extends battery life in portable applications.
  • Page Program (256 Bytes per Page): Allows efficient data writing.
  • Sector Erase (4KB), Block Erase (32KB/64KB) : Flexible erase options to suit various application needs.
  • Write protection: Prevents accidental data corruption.
  • Small package size: Enables compact circuit designs.

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Easy integration: Standard SPI interface simplifies communication with microcontrollers.
  • Low power consumption: Suitable for battery-powered applications.
  • Flexible erase options: Allows for efficient data management.
  • Write protection: Prevents accidental data modification.

Additional Details

The W25X40ALZPIG typically comes in an 8-pin SOIC package. The 'ZPIG' suffix usually denotes a specific package and temperature range. Consult the Winbond datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes. Proper layout and decoupling are crucial for reliable operation. This flash memory is a versatile solution for non-volatile storage needs in embedded systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess