EN
  • EN
  • DE

W25X40CLSING

Part No W25X40CLSING
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842179-W25X40CLSING
Ultra Librarian 3D Model Ultra Librarian W25X40CLSING CAD Model

Description

The W25X40CLSING is a 4M-bit Serial Flash memory, offering a versatile and reliable storage solution for a wide range of applications. It provides high-speed performance and low power consumption in a compact package.

Applications

  • Embedded Systems: Suitable for storing firmware, configuration data, and application code in embedded systems.
  • Networking Devices: Used in routers, switches, and access points for storing boot code and operating system images.
  • Consumer Electronics: Found in digital cameras, MP3 players, and portable devices for storing user data and application software.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and industrial computers for storing control programs and system parameters.
  • Medical Devices: Employed in medical equipment for storing calibration data and device settings.

Features

  • 4M-bit (512K-byte) Capacity: Provides sufficient storage space for various embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible data transfer.
  • High-Speed Performance: Offers fast read and write speeds for quick data access and storage.
  • Low Power Consumption: Ideal for battery-powered devices and energy-sensitive applications.
  • Advanced Security Features: Includes block protection and password protection mechanisms for data security.
  • Compact Package Options: Available in small form factor packages for space-constrained designs.
  • Wide Operating Voltage Range: Operates over a broad voltage range, ensuring compatibility with various systems.
  • High Endurance: Designed for a large number of program/erase cycles, providing long-term reliability.

Benefits

  • Cost-Effective Storage: Provides a high-density storage solution at a competitive price point.
  • Easy Integration: The SPI interface simplifies integration into existing systems and reduces development time.
  • Reliable Data Storage: Ensures data integrity and retention, crucial for critical applications.
  • Enhanced Security: Protects sensitive data from unauthorized access, ensuring system security.
  • Long-Term Reliability: The high endurance rating guarantees a long operational lifespan.

Additional Details

The W25X40CLSING supports a wide operating voltage range of 2.7V to 3.6V and a maximum SPI clock frequency of 104MHz. It also features a deep power-down mode to minimize power consumption when not in active use. Available in various package types such as SOIC and WSON, it can be easily integrated into different designs. The device supports both software and hardware write protection to prevent accidental data modification. The page programming functionality ensures efficient writing of data, optimizing system performance.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess