EN
  • EN
  • DE
  • IT

W25X40VNIG

Part No W25X40VNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409721-W25X40VNIG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X40VNIG CAD Model

Description

The W25X40VNIG is a 4M-bit Serial Flash memory, offering high performance and reliability in a small package. Manufactured by Winbond, this memory device features a Serial Peripheral Interface (SPI) for efficient data transfer, making it ideal for a wide range of embedded systems applications.

Applications:

  • Data storage in embedded systems: Used for storing configuration data, boot code, and application data in devices like routers, set-top boxes, and industrial controllers.
  • Firmware storage in consumer electronics: Commonly found in devices such as TVs, DVD players, and gaming consoles for storing firmware and software updates.
  • Storage for IoT devices: Used to store sensor data, application code, and network configurations in IoT devices such as smart sensors and connected appliances.
  • Boot memory for microcontrollers: Used as external boot memory for microcontrollers in embedded systems.
  • Programmable logic controllers (PLCs): Stores control programs and configuration data.

Features:

  • 4M-bit (512K-byte) capacity: Provides ample storage space for a variety of data and code storage needs.
  • SPI interface: Supports standard, dual, and quad SPI modes for flexible and high-speed data access.
  • Low power consumption: Offers low standby and active power consumption, making it suitable for battery-powered applications.
  • Wide voltage range: Operates from 2.7V to 3.6V, providing compatibility with a range of power supplies.
  • Page program: Supports page program mode, allowing up to 256 bytes to be programmed at a time.
  • Sector erase/Block erase: Offers flexible erase options with sector erase (4KB) and block erase (32KB/64KB) capabilities.
  • Write protection: Features hardware and software write protection to prevent accidental data corruption.
  • High endurance: Withstands up to 100,000 program/erase cycles, ensuring long-term reliability.
  • Data retention: Retains data for up to 20 years, providing long-term storage capabilities.

Benefits:

  • Efficient data transfer: The SPI interface allows for fast and efficient data transfer, improving system performance.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall energy consumption in embedded systems.
  • Flexible storage options: Offers flexible erase options with sector and block erase capabilities, allowing for efficient memory management.
  • Enhanced data protection: Hardware and software write protection prevent accidental data corruption, ensuring data integrity.
  • Long-term reliability: High endurance and data retention ensure long-term reliability, reducing the risk of data loss or corruption.
  • Small package size: Available in compact packages, making it suitable for space-constrained applications.

Additional Details:

The W25X40VNIG utilizes advanced flash memory technology to deliver high performance and reliability. It supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, providing flexibility for different system requirements. The device also features a deep power-down mode to further reduce power consumption when not in use. With its robust feature set and compact package, the W25X40VNIG is an excellent choice for a wide range of embedded systems and consumer electronics applications.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 32MBIT PARALLEL 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 32DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 64KX1, TTL
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Lowest to $84.2106
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess