EN
  • EN
  • DE

W631GU6NB12I

Part No W631GU6NB12I
Manufacturer Winbond Electronics
Catalog DRAM
Description DDR3-1600 64Mx16 (1Gb) 1.35V Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446726-W631GU6NB12I
Manufacturer Winbond Electronics
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gbit
Memory Organization 64M x 16
Clock Frequency 800MHz
Write Cycle Time - Word, Page 15ns
Access Time 20ns
Voltage - Supply 1.283V ~ 1.45V, 1.425V ~ 1.575V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-VFBGA
Supplier Device Package 96-VFBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian W631GU6NB12I CAD Model

Description

The W631GU6NB12I from Winbond is a DDR3 DRAM module specifically engineered for industrial applications, offering a unique blend of efficiency, performance, and reliability. This module operates at a DDR3-1600 speed, facilitating data transfer rates of up to 1600 MT/s, optimized for tasks requiring fast memory access. It is configured as 64Mx16, resulting in a capacity of 1 Gigabit (1Gb), and operates at a lower voltage of 1.35V, highlighting its energy-efficient design. The module's 'Ind' designation underscores its industrial-grade performance, ensuring it can withstand more extreme operating conditions and broader temperature ranges compared to standard modules. The W631GU6NB12I is ideal for industrial computing devices, embedded systems, and other applications where consistent performance and reliability are crucial, even in the most demanding environments. Its adaptability, combined with Winbond's reputation for quality, makes this module a trusted component for developers prioritizing stability and energy efficiency in their industrial projects.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR3 8Gbit 16 96/144TFBGA 2 IT
Lowest to $33.2632
Hynix Semiconductor
FBGA-96 Memory (ICs) RoHS
Lowest to $134.3284
Micron Technology Inc.
DRAM SDRAM 64Mbit 32 90/135 VFBGA 1 IT
Lowest to $37.5448
AP Memory
DRAM IoT RAM 64Mb OPI (x8) DDR 200MHz, 1.8V, Ind. Temp., BGA24
Lowest to $4.3014
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873
Winbond Electronics
IC DRAM 1GBIT SSTL 18 84TFBGA
Lowest to $18.2633
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 42SOJ
Need more? Email Us
Zentel
A3T2GF40CBF-HP Zentel Japan DRAM DDR3&DDR3L 2Gb, 128Mx16, 1866 at CL13, 1.35V&1.5V, FBGA-96 datasheet, inventory, & pricing.
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess