EN
  • EN
  • DE

W78E52C-40

Part No W78E52C-40
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031368-W78E52C-40
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E52C-40 CAD Model

Description

The W78E52C-40 is an 8-bit microcontroller from Winbond Electronics, built around the popular 8051 architecture. It provides a robust feature set suitable for diverse embedded applications. This microcontroller is commonly used in applications requiring efficient processing, moderate memory capacity, and flexible I/O capabilities.

Applications:

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Security systems
  • Instrumentation

Features:

  • 8051 instruction set compatibility
  • 8 KB Flash memory for program storage
  • 256 bytes of internal RAM
  • Three 16-bit timer/counters
  • Full-duplex UART serial port
  • Six interrupt sources with two priority levels
  • 32 programmable I/O lines

Benefits:

  • Simplified code development and migration from legacy 8051 systems
  • Sufficient memory for many embedded control tasks
  • Versatile timing and counting capabilities
  • Easy serial communication with other devices
  • Flexible interrupt handling
  • Adaptable I/O for interfacing with external components

The W78E52C-40 builds upon the established 8051 architecture, offering a familiar programming environment and a wealth of existing code examples. Its 8 KB of Flash memory allows for storing moderately sized applications, while the 256 bytes of RAM provide working memory for data manipulation. The inclusion of three 16-bit timer/counters enables precise timing control, pulse generation, and event counting. The UART serial port facilitates serial communication with other microcontrollers, sensors, and peripherals. The six interrupt sources provide responsiveness to external events and conditions. The 32 programmable I/O lines offer a flexible interface for controlling external devices, reading sensor data, and implementing various control functions. This microcontroller is a versatile and cost-effective solution for a wide range of embedded applications.

Technical Specifications (Typical):

  • CPU: 8051 core
  • Flash Memory: 8 KB
  • RAM: 256 bytes
  • Operating Voltage: 5V
  • Operating Frequency: Up to 40 MHz
  • Package: DIP-40

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess