EN
  • EN
  • DE

W78E54BF-40

Part No W78E54BF-40
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003017-W78E54BF-40
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E54BF-40 CAD Model

Description

The W78E54BF-40 is an 8-bit microcontroller from Winbond Electronics, based on the widely popular 8051 architecture. It is a versatile and cost-effective solution for a variety of embedded control applications. This microcontroller features enhanced peripherals and a robust instruction set, making it suitable for both simple and complex designs.

Applications:

  • Industrial Control Systems
  • Motor Control
  • Consumer Electronics
  • Security Systems
  • Instrumentation

Features:

  • Core: 8051 Compatible
  • Clock Speed: Up to 40 MHz
  • Flash Memory: 32KB
  • RAM: 256 Bytes
  • Timers/Counters: Three 16-bit Timers/Counters
  • Serial Port: Enhanced UART with Framing Error Detection
  • Interrupts: Six Interrupt Sources with Two Priority Levels
  • I/O Ports: 32 Programmable I/O Lines
  • Watchdog Timer
  • Power-Down Mode
  • Package: PDIP, PLCC, or QFP

Benefits:

  • High Performance: 40 MHz clock speed enables fast instruction execution.
  • Ample Memory: 32KB Flash memory provides sufficient storage for program code.
  • Versatile Peripherals: Integrated timers, serial port, and I/O ports simplify system design.
  • Low Power Consumption: Power-down mode minimizes power consumption in battery-powered applications.
  • Easy to Program: Compatible with standard 8051 development tools.
  • Reliable Operation: Watchdog timer prevents system lock-up.

Additional Details:

The W78E54BF-40 microcontroller is a member of Winbond's W78E5x series, known for their reliability and performance. The 32KB of Flash memory allows for in-system programming, making it easy to update the firmware in the field. The enhanced UART supports various communication protocols, including RS-232 and RS-485. The three 16-bit timers/counters can be used for a variety of timing and counting applications. The six interrupt sources provide flexible interrupt handling capabilities. The 32 programmable I/O lines allow for interfacing with a wide range of external devices. The watchdog timer ensures that the system recovers from unexpected errors. The microcontroller operates over a wide voltage range and is available in several package options to suit different application requirements. It is a popular choice for embedded systems requiring a cost-effective and reliable microcontroller.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess