EN
  • EN
  • DE

W78E54P-24

Part No W78E54P-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410086-W78E54P-24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E54P-24 CAD Model

Description

The Winbond W78E54P-24 is an 8-bit microcontroller based on the popular 8051 architecture. This microcontroller is part of the W78E5x family from Winbond and features 16KB of ROM for program storage and operates at a maximum frequency of 24 MHz. The W78E54P-24 offers a versatile solution for various embedded control applications needing a good balance of performance and cost.

Applications:

  • Industrial Automation: Control and monitoring of simple industrial processes.
  • Consumer Electronics: Integration into various consumer appliances and devices.
  • Security Systems: Use in basic security and access control systems.
  • Instrumentation: Data acquisition and control in measurement instruments.
  • Motor Control: Simple motor control applications.

Features:

  • 8051 Core: Based on the industry-standard 8051 architecture.
  • 16KB ROM: On-chip ROM for program storage.
  • 256 Bytes RAM: Internal RAM for data storage.
  • Three 16-bit Timers/Counters: Provides timing and counting functions.
  • UART Serial Port: Supports serial communication.
  • Four 8-bit Parallel Ports: Offers general-purpose I/O pins.
  • Interrupt System: Allows for efficient handling of external events.
  • Power-Down Mode: Reduces power consumption in idle states.

Benefits:

  • Cost-Effective: Offers a low-cost solution for embedded control.
  • Easy to Program: Compatible with standard 8051 development tools.
  • Wide Availability: The 8051 architecture is well-supported.
  • Versatile Peripherals: Integrated peripherals minimize the need for external components.
  • Lower Power Consumption: Suited for battery-powered applications.

The W78E54P-24 is a robust and reliable microcontroller designed for a broad range of embedded applications. Its 16KB ROM offers ample space for program code, while its 256 bytes of RAM provide data storage. The integration of timers, serial ports, and parallel ports makes it easy to interface with various external devices. The 8051 architecture also allows designers to leverage existing knowledge and code libraries, accelerating the development process. Its lower clock speed and power-down mode make it suitable for battery-powered applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess