Microchip Technology PIC16C62A-04I/SP Microcontroller
The PIC16C62A-04I/SP is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This microcontroller is part of Microchip's well-established PIC family, known for its ease of use, low power consumption, and reliability. The PIC16C62A-04I/SP is ideal for designers who are looking for a cost-effective yet powerful MCU for their projects.
Key Features:
- CPU: The PIC16C62A-04I/SP is built around a high-performance RISC CPU, ensuring efficient processing with a maximum speed of 4 MHz.
- Program Memory: It comes with 3.5KB of on-chip program memory, allowing for robust application development.
- RAM: The device includes 128 bytes of RAM, providing sufficient space for temporary data storage during operation.
- I/O Pins: With 22 configurable input/output pins, this microcontroller offers flexible interface options with various peripherals.
- EEPROM: An integrated 128 bytes of EEPROM ensures data retention through power cycles, ideal for non-volatile storage requirements.
- Timers: It features two versatile timers/counters, enhancing its capability to manage time-related tasks without additional components.
- Communication Peripherals: The inclusion of serial communication interfaces such as USART supports easy data exchange with other devices.
- Power Consumption: The PIC16C62A-04I/SP is designed for low-power operation, making it suitable for battery-powered and power-sensitive applications.
- Temperature Range: This MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Packaging: The device comes in a 28-pin SPDIP (Plastic Dual In-line Package), which is easy to handle and integrate into PCB designs.
Applications:
The versatility of the PIC16C62A-04I/SP makes it an excellent choice for a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Home appliances
- Medical devices
- Consumer electronics
- Smart sensors and instrumentation
Overall, the PIC16C62A-04I/SP from Microchip Technology is a robust microcontroller that offers a balanced combination of performance, power efficiency, and features, making it a go-to choice for engineers and designers across multiple industries.