EN
  • EN
  • DE

W78LE54F-24

Part No W78LE54F-24
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280197-W78LE54F-24
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78LE54F-24 CAD Model

Description

The W78LE54F-24 is an 8-bit microcontroller from Winbond Electronics, based on the 8051 architecture. It's a versatile microcontroller suitable for a wide range of embedded applications, offering a balance of performance, memory, and peripherals. The '-24' likely indicates a clock speed of 24 MHz.

Applications:

  • Industrial control systems: Controlling machinery, sensors, and actuators in industrial environments.
  • Consumer electronics: Controlling appliances, remote controls, and other consumer devices.
  • Motor control: Implementing motor control algorithms in various applications.
  • Security systems: Monitoring sensors and controlling access in security applications.
  • Embedded systems development: General-purpose microcontroller for prototyping and developing embedded applications.

Features:

  • 8051 architecture: Based on the industry-standard 8051 instruction set.
  • 8 KB Flash memory: For storing program code.
  • 256 bytes of RAM: For data storage.
  • Timers/Counters: For timing and counting applications.
  • Serial port: For serial communication with other devices.

Benefits:

  • Ease of use: Familiar 8051 architecture simplifies programming and development.
  • Versatile functionality: Suitable for a wide range of embedded applications.
  • Cost-effective: Provides a cost-effective solution for embedded control.
  • Wide availability of tools: Supports a wide range of development tools and software libraries.
  • Reliable performance: Proven 8051 architecture ensures reliable operation.

Technical Specifications:

The W78LE54F-24 operates with a clock frequency of 24 MHz. It has 8KB of Flash memory for storing program code and 256 bytes of RAM for data storage. It includes timers/counters for precise timing and counting tasks. The serial port allows for communication with other devices using UART protocols. The supply voltage is typically 5V. The package type is often a PDIP or SOIC. Detailed specifications, including interrupt structure, I/O pin configurations, and power consumption characteristics, are available in the Winbond datasheet. The microcontroller is suitable for applications requiring real-time control and data processing. It provides a good balance of performance, memory, and peripherals for embedded systems.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess