EN
  • EN
  • DE

W83597F

Part No W83597F
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0325+
Reference case QFP
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
RoHS State Request Verification
Win Source Part Number 758000-W83597F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83597F CAD Model

Description

The W83597F is a Super I/O controller manufactured by Winbond Electronics. This chip provides essential input/output functions for PC motherboards, including serial ports, parallel ports, floppy disk controller, keyboard and mouse interface, and hardware monitoring features. It serves as a bridge between the system's CPU and various peripheral devices.

Applications

  • PC motherboards
  • Embedded systems
  • Industrial PCs
  • Single-board computers

Features

  • Two serial ports (UARTs)
  • One parallel port (SPP/EPP/ECP)
  • Floppy disk controller (FDC)
  • Keyboard and mouse controller
  • Hardware monitoring (temperature, voltage, fan speed)
  • Infrared (IrDA) support
  • Game port
  • Legacy I/O address decoding

Benefits

  • Provides essential I/O functions for PC systems
  • Reduces component count on motherboards by integrating multiple functions into a single chip
  • Enables hardware monitoring for system health and stability
  • Supports legacy devices and interfaces
  • Offers flexibility in system configuration
  • Cost-effective solution for I/O control

Additional Details

The W83597F is typically connected to the LPC (Low Pin Count) bus on a PC motherboard. It uses a combination of I/O addresses and interrupts to communicate with the CPU. The hardware monitoring features provide real-time data on system temperatures, voltages, and fan speeds, allowing the system to respond to potential problems and prevent damage. The serial and parallel ports support various communication protocols and are used for connecting peripherals such as printers, modems, and serial devices. The floppy disk controller enables the use of legacy floppy drives. The keyboard and mouse controller provides the interface for standard PS/2 keyboards and mice. Refer to the Winbond datasheet for detailed specifications, pinouts, and programming information. Proper configuration of the I/O addresses and interrupts is essential for proper operation. The hardware monitoring features can be accessed through system management software.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess