EN
  • EN
  • DE

W83627THG-I

Part No W83627THG-I
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+11+
Reference case QFP128
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 728368-W83627THG-I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627THG-I CAD Model

Description

The W83627THG-I is a Super I/O chip manufactured by Winbond Electronics. Super I/O chips are integrated circuits that provide a variety of low-bandwidth peripheral interfaces for personal computers (PCs) and embedded systems. They typically include functions such as serial ports, parallel ports, floppy disk controller, keyboard and mouse interfaces, and hardware monitoring capabilities.

Applications

  • Personal Computers (PCs): Provides essential peripheral interfaces for PC motherboards.
  • Embedded Systems: Integrated into embedded systems requiring legacy I/O functions.
  • Industrial Control Systems: Used in industrial control systems for interfacing with serial devices, parallel devices, and other peripherals.
  • Point-of-Sale (POS) Systems: Employed in POS systems for connecting to printers, scanners, and other peripherals.
  • Legacy Device Support: Provides support for legacy devices that utilize serial and parallel interfaces.

Features

  • Serial Ports (UARTs): Includes multiple Universal Asynchronous Receiver/Transmitter (UART) ports for serial communication.
  • Parallel Port (LPT): Provides a parallel port for connecting to printers and other parallel devices.
  • Floppy Disk Controller (FDC): Includes a floppy disk controller for supporting floppy disk drives.
  • Keyboard and Mouse Interface (KBC): Provides a keyboard and mouse interface for PS/2 or serial devices.
  • Hardware Monitoring: Includes hardware monitoring capabilities for temperature, voltage, and fan speed.

Benefits

  • Legacy I/O Support: Provides support for legacy I/O devices and interfaces.
  • Integrated Functionality: Integrates multiple peripheral interfaces into a single chip, reducing component count.
  • Hardware Monitoring: Enables monitoring of system parameters for improved reliability and thermal management.
  • Simplified Design: Simplifies system design with its integrated I/O functions.
  • Cost-Effective Solution: Offers a cost-effective solution for legacy I/O requirements.

Additional Details

The W83627THG-I typically connects to the system through the LPC bus. It supports various operating modes and configurations for different I/O functions. The specific voltage levels, power consumption, and temperature characteristics are detailed in the Winbond datasheets. The "-I" suffix indicates an industrial temperature range. The Super I/O chip is often used in conjunction with a system's chipset.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess