EN
  • EN
  • DE

W90N745CDG

Part No W90N745CDG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 16/32-bit ARM microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401853-W90N745CDG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W90N745CDG CAD Model

Description

The Winbond W90N745CDG is an ARM7TDMI-based microcontroller designed for embedded applications requiring a balance of performance, power efficiency, and cost-effectiveness. It is commonly used in various consumer electronics, industrial control systems, and communication devices.

Applications

  • Industrial Control
  • Home Automation Systems
  • POS Terminals
  • Security Systems
  • Embedded Networking Applications

Features

  • ARM7TDMI core for efficient processing.
  • Integrated Ethernet MAC for network connectivity.
  • Multiple UARTs, SPI, and I2C interfaces for peripheral communication.
  • Timers and PWM modules for control applications.
  • Built-in RTC (Real-Time Clock) for timekeeping.
  • Up to [Specify Amount] of Flash Memory and [Specify Amount] of SRAM

Benefits

  • Enables efficient execution of embedded software for real-time control and data processing.
  • Provides network connectivity for remote monitoring and control.
  • Facilitates easy interfacing with various sensors, actuators, and communication modules.
  • Offers precise timing control for industrial automation and motor control applications.
  • Maintains accurate timekeeping even when the main power is off.
  • Reduces system cost and complexity with its integrated peripherals and memory.

Additional Details

The W90N745CDG microcontroller typically operates at clock speeds of up to [Specify Speed]. Its memory architecture includes both internal Flash memory for program storage and SRAM for data storage. The device supports various power-saving modes to minimize power consumption in battery-powered applications. It is available in a variety of package options to suit different board layout requirements. It is often used in applications requiring moderate processing power and network connectivity, offering a good compromise between performance and cost.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess