EN
  • EN
  • DE

W9412G6KH-6

Part No W9412G6KH-6
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842199-W9412G6KH-6
Ultra Librarian 3D Model Ultra Librarian W9412G6KH-6 CAD Model

Description

The Winbond W9412G6KH-6 is a 128M x 8 bit (1Gbit) DDR2 SDRAM. It's designed for high-performance memory applications requiring high bandwidth and low latency.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems requiring high memory bandwidth
  • Digital TVs

Features

  • Density: 1Gbit (128M x 8)
  • Interface: DDR2 SDRAM
  • Data Rate: Up to 400 MHz (800 Mbps effective)
  • Voltage: 1.8V
  • Operating Temperature Range: 0°C to +85°C
  • Clock Frequency: 200 MHz
  • Package: FBGA
  • RoHS Compliant

Benefits

  • High Bandwidth: Provides high-speed data transfer for demanding applications
  • Low Latency: Reduces access times for improved performance
  • Large Capacity: Provides ample memory for complex applications
  • Low Power Consumption: Optimizes power efficiency
  • Stable Operation: Ensures reliable performance in a wide range of environments

Additional Details

The W9412G6KH-6 is a high-performance DDR2 SDRAM designed for applications that require high memory bandwidth and low latency. The device operates at 1.8V and is available in a FBGA package. It is designed to meet the needs of demanding applications such as graphics cards, gaming consoles, and networking equipment. Its high bandwidth and low latency characteristics make it an ideal choice for these types of applications. The '-6' likely indicates a speed grade of 6ns.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess