EN
  • EN
  • DE

W9425G6EB-5

Part No W9425G6EB-5
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410438-W9425G6EB-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9425G6EB-5 CAD Model

Description

The Winbond W9425G6EB-5 is a high-performance, high-bandwidth SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a variety of applications requiring significant memory capacity and speed. It is manufactured by Winbond Electronics, a leading global supplier of semiconductor solutions.

Applications

  • Networking equipment, including routers and switches
  • Graphics cards for desktop and laptop computers
  • Gaming consoles
  • Set-top boxes
  • Printers
  • Industrial control systems
  • Automotive infotainment systems

Features

  • 256M x 16 bit organization
  • Double Data Rate (DDR) architecture: achieves high bandwidth data transfer
  • Clock frequency: typically operates at speeds up to 200 MHz, resulting in a data transfer rate of up to 400 Mbps
  • Supply voltage: 1.8V (typically)
  • Interface: standard DDR SDRAM interface
  • Package: FBGA (Fine-pitch Ball Grid Array) for efficient board mounting and heat dissipation
  • Internal pipelined operation: allows for concurrent operations, enhancing performance
  • Auto precharge: simplifies memory management
  • Write latency: configurable write latency to optimize performance
  • RoHS compliant: ensures environmental compliance

Benefits

  • High bandwidth: enables fast data transfer rates, crucial for demanding applications
  • Large capacity: provides ample memory space for storing and processing data
  • Low power consumption: contributes to energy efficiency in the target system
  • Compact form factor: FBGA package saves board space
  • Reliable performance: Winbond's reputation ensures stable and consistent operation
  • Cost-effective: provides a balance of performance and price

Additional Details

The W9425G6EB-5 utilizes a DDR (Double Data Rate) architecture, which effectively doubles the data transfer rate compared to traditional SDR (Single Data Rate) SDRAM. This is achieved by transferring data on both the rising and falling edges of the clock signal. The chip's internal pipeline architecture allows for concurrent operations, further boosting performance. The auto precharge feature simplifies memory management by automatically precharging the memory array after a read or write operation. This component is often used in applications where the speed and amount of memory are critical to the proper function of the device. The specific timing characteristics and operating conditions should be verified in the device datasheet.

You May Also Be Interested in

Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3839 $59.5975
60+ $1.9566 $117.3960
92+ $1.8954 $174.3768
126+ $1.8341 $231.0966
163+ $1.7729 $288.9827
219+ $1.5893 $348.0567
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess