EN
  • EN
  • DE

W9751G6JB-25

Part No W9751G6JB-25
Manufacturer Winbond Electronics
Catalog SDRAM
Description 8M x 4 BANKS x 16 BIT DDR2 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 090595-W9751G6JB-25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9751G6JB-25 CAD Model

Description

The W9751G6JB-25 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. It's designed for applications requiring substantial memory bandwidth and efficient data access. This SDRAM chip is a key component in various electronic devices, contributing to overall system performance and responsiveness. The '-25' likely denotes a specific speed grade or timing characteristic.

Applications

  • Graphics cards: Used as frame buffer memory to store and process visual data.
  • Gaming consoles: Provides the necessary memory for rendering complex game environments and textures.
  • Networking equipment: Supports high-speed data transfer and storage in routers and switches.
  • Industrial control systems: Offers reliable memory for real-time data acquisition and processing.
  • Digital video recorders (DVRs): Used for storing video data at various resolutions and frame rates.

Features

  • 512Mb Density: Provides a substantial amount of memory capacity for demanding applications.
  • DDR2 Interface: Supports high-speed data transfer rates, improving system performance.
  • Clock Rate: Operates at high clock frequencies, enabling fast data access. Specific clock rate may differ from the standard W9751G6JB due to the '-25' designation.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Low Power Consumption: Designed for efficient power usage, contributing to longer battery life in portable devices.
  • Lead-Free Package: Complies with environmental regulations, ensuring eco-friendly manufacturing.
  • Multiple Refresh Options: Offers different refresh modes to optimize power consumption and performance.

Benefits

  • Increased System Performance: The high-speed DDR2 interface enables faster data transfer rates, improving overall system performance.
  • Enhanced Graphics Capabilities: Provides the necessary memory bandwidth for rendering complex graphics and textures in gaming and video applications.
  • Improved Responsiveness: Fast data access times contribute to a more responsive user experience in various applications.
  • Reduced Power Consumption: The low-power design helps to extend battery life in portable devices and reduce energy costs in stationary systems.
  • Reliable Data Storage: Provides a stable and reliable memory solution for critical data storage applications.

The W9751G6JB-25 is typically available in a FBGA package. Its operating voltage is usually 1.8V. It is designed to operate within industrial temperature ranges ensuring that it is suitable for a wide array of environments. This SDRAM is a cost-effective and high-performance solution for applications requiring a balance of speed, capacity, and power efficiency. The -25 likely designates a tighter timing specification compared to the standard W9751G6JB.

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess