EN
  • EN
  • DE

W9751G6KB25E

Part No W9751G6KB25E
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842206-W9751G6KB25E
Ultra Librarian 3D Model Ultra Librarian W9751G6KB25E CAD Model

Description

The Winbond W9751G6KB25E is a high-speed DDR2 SDRAM, specifically a 512M x 8 bit configuration. It is designed for use in various applications requiring significant memory bandwidth and low latency. The '25E' likely represents a specific speed grade or revision within the DDR2 family.

Applications

  • Graphics cards
  • High-performance embedded systems
  • Networking equipment
  • Gaming consoles
  • Digital video processing

Features

  • Density: 4Gbit (512M x 8)
  • Interface: DDR2 SDRAM
  • Data Rate: Up to 800 Mbps
  • Voltage: 1.8V
  • Clock Frequency: Up to 400 MHz
  • Operating Temperature Range: 0°C to +85°C
  • Package: FBGA (Fine-pitch Ball Grid Array)

Benefits

  • High Bandwidth: Provides fast data transfer rates for demanding applications.
  • Low Latency: Reduces access times for improved overall performance.
  • Large Memory Capacity: Offers ample memory for storing large datasets and complex program code.
  • Efficient Power Consumption: Operates at a relatively low voltage (1.8V) for improved energy efficiency.
  • Compact Packaging: The FBGA package allows for high pin density and efficient use of board space.

Additional Details

The W9751G6KB25E DDR2 SDRAM is optimized for applications needing both speed and capacity. The DDR2 architecture provides significant improvements over previous SDRAM generations in terms of bandwidth and latency. The '25E' suffix likely indicates a specific speed grade and/or temperature rating, which should be verified using the official datasheet. FBGA packaging ensures good thermal performance and allows for dense mounting on PCBs. Proper heat management and signal integrity considerations are essential to achieving optimal performance with this high-speed memory device. The device also supports various DDR2 features such as on-chip termination (ODT) and differential clock inputs.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess