EN
  • EN
  • DE

W9812G2GH-6C

Part No W9812G2GH-6C
Manufacturer Winbond Electronics
Catalog SDRAM
Description a high-speed synchronous dynamic random access memory (SDRAM), organized as 1,048,576 words × 4 banks × 32 bits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410483-W9812G2GH-6C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G2GH-6C CAD Model

Description

The W9812G2GH-6C is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. It's designed to operate at high frequencies, making it suitable for applications demanding quick data access and processing. This SDRAM chip provides a balance of speed, capacity, and power consumption, making it a popular choice for various electronic devices.

Applications:

  • Graphics cards: Used as memory for frame buffers and texture storage.
  • Gaming consoles: Provides working memory for game execution and data storage.
  • Networking equipment: Employed in routers and switches for packet buffering and routing table storage.
  • Embedded systems: Integrated into systems requiring high-speed memory access, such as industrial control systems and medical devices.
  • Printers: Used as buffer memory for print jobs.

Features:

  • Capacity: 128Mbit (4M x 4 x 8 banks)
  • Organization: Configured as 4M words x 4 banks x 4 I/O
  • Interface: Synchronous operation, meaning it operates in sync with a clock signal for precise data transfers.
  • Data Rate: High data transfer rates suitable for demanding applications.
  • Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Operating Voltage: Typically operates at 3.3V.
  • Clock Frequency: Maximum clock frequency of 166 MHz
  • Package: TSOP II package
  • Refresh: Auto and Self Refresh capabilities.

Benefits:

  • High Performance: Provides fast data access, improving overall system performance.
  • Low Power: Consumes minimal power, ideal for battery-powered devices.
  • Reliable: Designed for stable and reliable operation in various environments.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Easy Integration: Simplifies system design and integration due to its industry-standard interface and package.

Technical Specifications:

The W9812G2GH-6C operates with a 3.3V power supply. It is packaged in a TSOP II package, which is a thin small outline package. It supports auto and self refresh modes, which help to reduce power consumption when the device is not actively being used. The memory array is organized as 4M words x 4 banks x 4 I/O. This SDRAM is designed to meet the demanding requirements of high-performance applications.

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $15.3284
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $4.7165
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0263 $63.1841
16+ $7.4059 $118.4944
25+ $7.1749 $179.3725
34+ $6.9439 $236.0926
44+ $6.7117 $295.3148
58+ $6.0176 $349.0208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess