EN
  • EN
  • DE

W9812G6IH-6I

Part No W9812G6IH-6I
Manufacturer Winbond Electronics
Description high-speed synchronous dynamic random access memory (SDRAM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0936+
Reference case TSOP54
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 721127-W9812G6IH-6I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9812G6IH-6I CAD Model

Description

The W9812G6IH-6I is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. It is designed for applications requiring high bandwidth and low latency data access. This SDRAM is commonly used in graphics cards, embedded systems, and other high-performance computing devices.

Applications:

  • Graphics Cards: Provides memory for storing textures, framebuffers, and other graphical data.
  • Embedded Systems: Used in devices like routers, set-top boxes, and industrial controllers.
  • Printers: Buffers print data for high-speed printing.
  • Gaming Consoles: Stores game assets and data for fast loading and rendering.
  • Networking Equipment: Provides memory for packet buffering and routing.

Features:

  • 128M x 4 SDRAM: Offers a memory capacity of 128 megabits organized as 4-bit words.
  • Synchronous Operation: Operates synchronously with the system clock for faster data transfer.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Multiple Bank Architecture: Allows for concurrent access to different memory banks, improving performance.
  • LVTTL Compatible Inputs and Outputs: Compatible with standard LVTTL logic levels.

Benefits:

  • High Performance: Provides fast memory access for demanding applications.
  • Large Memory Capacity: Offers sufficient memory for storing large amounts of data.
  • Low Latency: Reduces delays in data access, improving system responsiveness.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Wide Availability: Commonly available from various distributors.

Additional Details:

The W9812G6IH-6I typically operates at a specific clock frequency, and its performance is dependent on the system timing parameters. It requires a stable power supply and proper termination to ensure reliable operation. The datasheet provides detailed information on timing specifications, power requirements, and package dimensions. This SDRAM is available in various package options, such as TSOP and FBGA. Proper thermal management may be necessary for high-performance applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess