EN
  • EN
  • DE

W982516BH-75

Part No W982516BH-75
Manufacturer Winbond Electronics
Catalog SDRAM
Description 4M X 4 BANKS X 16 BIT SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410511-W982516BH-75
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W982516BH-75 CAD Model

Description

The W982516BH-75 is a 4M x 16 bit Synchronous DRAM (SDRAM) device manufactured by Winbond. It is designed for applications that require volatile memory with relatively fast access times. This SDRAM is suitable for use in embedded systems, networking devices, and other applications needing temporary data storage.

Applications:

  • Embedded Systems
  • Networking Devices
  • Consumer Electronics (Set-top boxes, DVD players)
  • Industrial Control Systems
  • Printers

Features:

  • Memory Size: 64Mb (4M x 16 bits)
  • Clock Frequency: Operates at a clock frequency up to 133 MHz. The "-75" indicates speed grade.
  • CAS Latency: Supports CAS Latency (CL) of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page burst modes.
  • Power Supply: Operates at a supply voltage of 3.3V.
  • Interface: LVTTL compatible inputs and outputs for easy integration.
  • Refresh Modes: Auto-refresh and self-refresh modes are supported to maintain data integrity.
  • Package Type: Available in a TSOP (Thin Small Outline Package).
  • Operating Temperature: Standard commercial operating temperature range.

Benefits:

  • High Bandwidth: SDRAM architecture allows for high data transfer rates.
  • Adequate Memory Capacity: Provides sufficient memory for applications with moderate storage needs.
  • Low Power Consumption: Includes power-down modes for efficient energy usage.
  • Easy Integration: LVTTL interface simplifies design and integration into various systems.
  • Reliable Performance: Designed for stable and reliable operation in various environments.

The W982516BH-75 incorporates features such as burst mode operation and auto-refresh to enhance performance and reduce system overhead. Its capacity and fast data access make it suitable for a range of applications. The TSOP package provides a compact form factor suitable for space-constrained designs.

You May Also Be Interested in

Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $6.8873
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess