EN
  • EN
  • DE

W9825G6EH-75

Part No W9825G6EH-75
Manufacturer Winbond Electronics
Catalog SDRAM
Description 4 M × 4 BANKS × 16 BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 090425-W9825G6EH-75
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9825G6EH-75 CAD Model

Description

The Winbond W9825G6EH-75 is a 256M x 4 banks x 16 bits Double Data Rate (DDR) Synchronous DRAM. The 'EH' variant likely represents a different package or operating temperature range compared to the 'DH' versions. The '-75' probably indicates a speed grade, likely 7.5ns.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Embedded systems: Industrial control systems, medical devices, and automotive applications.
  • Graphics cards: Used as memory for graphics processing units (GPUs).
  • Gaming consoles: Provides memory for game data and textures.
  • Set-top boxes: Used for buffering and processing video and audio data.

Features

  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • 4 banks x 16 bits organization: Allows for efficient memory access and interleaving.
  • Clock frequency: Operates at a high clock frequency for fast data transfer.
  • Differential clock inputs: Provide improved noise immunity and signal integrity.
  • Data mask (DM): Enables selective write operations to individual bytes within a word.
  • Auto refresh and self-refresh modes: Reduces power consumption during idle periods.
  • Lead-free package: Compliant with RoHS environmental standards.

Benefits

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Low latency: Reduces delays in memory access, enhancing responsiveness.
  • Improved signal integrity: Differential clock inputs minimize noise and ensure reliable operation.
  • Power efficiency: Auto refresh and self-refresh modes reduce power consumption.
  • Wide range of applications: Suitable for various memory-intensive applications.
  • RoHS compliance: Environmentally friendly and compliant with regulatory requirements.

Additional Details

The W9825G6EH-75 operates at a voltage of typically 2.5V. It supports various timing parameters that must be configured correctly for optimal performance. The '-75' likely refers to a 7.5ns access time. It's crucial to consult the specific datasheet for the 'EH' variant to understand any differences in package, temperature range, or other operating characteristics compared to the 'DH' versions. Careful consideration should be given to PCB layout and signal routing to ensure signal integrity and proper operation at high speeds. The device supports JEDEC standards for DDR SDRAMs.

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1817 $115.6301
82+ $2.1134 $173.2988
113+ $2.0453 $231.1189
147+ $1.9771 $290.6337
196+ $1.7726 $347.4296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess