EN
  • EN
  • DE

W99100DG

Part No W99100DG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 402114-W99100DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W99100DG CAD Model

Description

The Winbond W99100DG is an integrated circuit, specifically an LPC (Low Pin Count) interface device designed to bridge legacy peripherals to modern systems. It plays a crucial role in embedded systems and industrial applications where older hardware needs to communicate with newer chipsets.

Applications:

  • Embedded Systems: Integrating legacy peripherals in modern embedded designs.
  • Industrial Control Systems: Bridging communication between older control systems and newer interfaces.
  • Point-of-Sale (POS) Systems: Connecting legacy devices like printers and card readers to modern POS terminals.
  • Legacy Hardware Integration: Enabling the use of older hardware components with current computer systems.

Features:

  • LPC Interface: Complies with the Low Pin Count interface specification.
  • Multiple Serial Ports: Offers several UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Provides a parallel port for connecting parallel devices.
  • GPIO Pins: Includes General Purpose Input/Output pins for custom control and monitoring.
  • Programmable: Often includes programmable registers for flexible configuration.
  • Low Power Consumption: Designed for energy-efficient operation in embedded applications.

Benefits:

  • Legacy Device Support: Allows continued use of older peripherals, reducing the need for costly replacements.
  • Simplified Integration: Provides a standardized interface for connecting various legacy devices.
  • Reduced System Cost: Eliminates the need for custom interface solutions.
  • Flexibility: Offers programmable options to adapt to different system requirements.
  • Increased System Longevity: Enables older systems to remain functional by bridging them to modern components.

The W99100DG is often used in applications where legacy hardware needs to be integrated with modern systems, such as in industrial control, embedded systems, and point-of-sale terminals. The LPC interface simplifies the connection process, and the multiple serial and parallel ports provide versatility in connecting different types of peripherals. The availability of GPIO pins allows for customized control and monitoring functions, making it adaptable to a wide range of applications. Its low power consumption is a key advantage for battery-powered and energy-sensitive systems. Further details can be found in the device's datasheet, which specifies the electrical characteristics, pin configurations, and programming details.

You May Also Be Interested in

Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6881 $50.6430
75+ $1.3851 $103.8825
115+ $1.3418 $154.3070
155+ $1.2986 $201.2830
200+ $1.2553 $251.0600
270+ $1.1254 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess