EN
  • EN
  • DE

MAX14998ETD

Part No MAX14998ETD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701508-MAX14998ETD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14998ETD CAD Model

Description

Maxim Integrated MAX14998ETD Product Overview

The MAX14998ETD from Maxim Integrated is a high-performance, dual-channel, level-translating HDMI/DVI high-speed switch that is designed to meet the needs of advanced video applications. This component is well-suited for applications requiring high-speed signal switching and level translation for HDMI/DVI signals.

Key Features

  • Dual-Channel HDMI/DVI Switch: The MAX14998ETD can switch two TMDS (Transition Minimized Differential Signaling) channels, making it ideal for applications that require switching between multiple video sources.
  • Level Translation: This device provides level translation from low-voltage HDMI signals to the higher-voltage DVI signals, ensuring compatibility between devices operating at different voltage levels.
  • High Bandwidth: The switch supports high bandwidth necessary for HDMI 1.4 specifications, allowing for the transfer of high-definition video and audio signals without degradation.
  • Low On-Resistance: The low on-resistance (RON) of the switch ensures minimal signal loss and distortion, providing high signal integrity.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from static damage, enhancing its durability and reliability in various operating environments.

Applications

The MAX14998ETD is ideal for a range of applications, including:

  • Video Switching Systems
  • Docking Stations
  • KVM (Keyboard, Video, Mouse) Switches
  • Audio/Video Receivers
  • Set-Top Boxes
  • Home Theater Systems

Technical Specifications

With an operating temperature range of -40°C to +85°C, the MAX14998ETD is built to perform reliably in various conditions. The device comes in a TQFN-EP (5mm x 5mm) package, which is compact and suitable for space-constrained applications.

Conclusion

The MAX14998ETD from Maxim Integrated is a versatile, high-speed HDMI/DVI switch that offers robust performance for applications requiring reliable video signal routing and level translation. Its integrated features and protection mechanisms make it a durable and efficient solution for today's high-definition video systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7598 $58.5588
15+ $8.0088 $120.1320
23+ $7.7581 $178.4363
31+ $7.5075 $232.7325
40+ $7.2580 $290.3200
54+ $6.5073 $351.3942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess