EN
  • EN
  • DE

WEA012832DWPP3N00001

Part No WEA012832DWPP3N00001
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED - 0.91\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Display Type OLED - Passive Matrix
Display Mode Passive
Diagonal Screen Size 0.91" (23.11mm)
Viewing Area 24.38mm W x 7.58mm H
Backlight Without Backlight
Dot Pixels 128 x 32
Interface SPI
Controller Type SSD1306BZ
Ultra Librarian 3D Model Ultra Librarian WEA012832DWPP3N00001 CAD Model

Description

NULL

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
WINSTAR Display Co., Ltd.
128X128 1.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
7.0 800X480 Super WT IPS TFT RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 5.5\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
7\
Need more? Email Us
WINSTAR Display Co., Ltd.
240X320 2.0\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess