EN
  • EN
  • DE
  • IT

W5100S-L

Part No W5100S-L
Manufacturer WIZnet
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR SPI 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Manufacturer WIZnet
Series W5100S
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name W5100
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.31.0001
Other Part Number 1278-W5100S-LCT, 1278-1030-ND, 1278-W5100S-LTR, W5100S-LQFP, W5100S, 1278-W5100S-LDKR, 1278-1030
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903196-W5100S-L
Ultra Librarian 3D Model Ultra Librarian W5100S-L CAD Model

Description

The W5100S-L is an integrated circuit (IC) from WIZnet.

  • Series: W5100S
  • Package: 48-LQFP
  • Description: Ethernet controller with a 10/100 Base-T/TX PHY and SPI interface
  • Popularity: high
  • Supply and Demand: balanced
  • Quantity per Package: 2000
  • Estimated Production Lead Time: 19 weeks
  • Other Part Numbers: 1278-W5100S-LCT, 1278-1030-ND, 1278-W5100S-LTR, W5100S-LQFP, W5100S, 1278-W5100S-LDKR, and 1278-1030

You May Also Be Interested in

SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Lowest to $12.9474
NEC
PREAMPLIFIER FOR INFRARED REMOTE CONTROL
Need more? Email Us
Integrated Circuit Systems
3.3-V 10Base-T/100Base-TX Integrated PHYceive
Lowest to $2.5226
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 32VQFN
Lowest to $2.0711
FTDI, Future Technology Devices International Ltd
IC USB ANDROID HOST CTRL QFN-32
Lowest to $3.1248
Cypress Semiconductor Corp
CCG5
Lowest to $10.3590
FTDI, Future Technology Devices International Ltd
IC USB FS I2C 16QFN
Lowest to $5.4260
SMSC Corporation
Small Form Factor Single- Chip Ethernet Controller with HP Auto-MDIX
Lowest to $8.2830
SMSC Corporation
3.3V SUPER I/O CONTROLLER WITH INFRARED SUPPORT FOR PORTABLE APPLICATIONS
Lowest to $11.1754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1095 $50.6280
58+ $1.7308 $100.3864
90+ $1.6768 $150.9120
124+ $1.6227 $201.2148
160+ $1.5686 $250.9760
214+ $1.4063 $300.9482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess