EN
  • EN
  • DE
  • IT

W7500P

Part No W7500P
Manufacturer WIZnet
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (32K x 32) FLASH 64-TQFP (7x7)
Manufacturer WIZnet
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity Ethernet/TCP/IP, I²C, SSP, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (32K x 32)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type External, Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-TQFP (7x7)
Family Name W7500
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903214-W7500P
Ultra Librarian 3D Model Ultra Librarian W7500P CAD Model

Description

The WIZnet W7500P is an ARM Cortex-M0 series microcontroller IC that operates at 32-Bit and 48MHz.

  • Type: Microcontroller IC
  • Bit: 32-Bit
  • Frequency: 48MHz
  • Program Memory: 128KB (32K x 32) FLASH
  • Package: 64-LQFP
  • Mounting: Surface Mount
  • I/O: 34
  • Peripherals: DMA, POR, PWM, WDT
  • Connectivity: Ethernet/TCP/IP, I²C, SSP, UART/USART
  • Family: W7500
  • Popularity: High
  • Lead Time: 19 weeks
  • ECCN: 3A991A2
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6819 $53.4552
19+ $5.4826 $104.1694
29+ $5.3113 $154.0277
39+ $5.1400 $200.4600
51+ $4.9686 $253.3986
68+ $4.4546 $302.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,248 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess