EN
  • EN
  • DE
  • IT

C3M0120065J

Part No C3M0120065J
Manufacturer Wolfson Microelectronics plc
Catalog FETs - Single
Description 650V 120M SIC MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202951-C3M0120065J
Manufacturer Wolfspeed, Inc.
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series C3M™
Package Tube
Product Status Active
FET Type N-Channel
Rds On (Max) @ Id, Vgs 157mOhm @ 6.76A, 15V
Vgs(th) (Max) @ Id 3.6V @ 1.86mA
Operating Temperature -40°C ~ 175°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian C3M0120065J CAD Model

Description

The C3M™ series MOSFET transistor from Wolfspeed, Inc. is an N-channel FET with a maximum on-resistance (Rds On) of 157mOhm at a drain current (Id) of 6.76A and a gate-source voltage (Vgs) of 15V.

  • Gate-Source Threshold Voltage (Vgs(th)): 3.6V @ 1.86mA
  • Operating Temperature Range: -40°C to 175°C
  • Mounting Type: Surface Mountable
  • Manufacturer: Wolfspeed, Inc.
  • Series: C3M™
  • Designed for: High-power applications, offering low on-resistance and high efficiency.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess