EN
  • EN
  • DE
  • IT

WM8950GEFL/V

Part No WM8950GEFL/V
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description ADC WITH MICROPHONE INPUT AND PROGRAMMABLE DIGITAL FILTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280448-WM8950GEFL/V
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8950GEFL/V CAD Model

Description

The WM8950GEFL/V is a high-performance, low-power stereo CODEC from Wolfson Microelectronics (now Cirrus Logic). It is designed for portable audio applications, offering exceptional audio quality and efficient power management. This CODEC integrates various analog and digital functions, including audio converters, headphone amplifiers, and digital signal processing capabilities.

Applications:

  • Portable Media Players: Used in portable media players to provide high-quality audio playback and recording.
  • Smartphones: Integrated into smartphones for audio processing, voice calls, and music playback.
  • Tablets: Found in tablets for audio output to headphones and speakers, as well as microphone input.
  • Digital Voice Recorders: Utilized in digital voice recorders for capturing high-fidelity audio.
  • Gaming Devices: Employed in portable gaming devices to enhance the audio experience.

Features:

  • Stereo CODEC: Provides stereo audio encoding and decoding capabilities.
  • High-Resolution Audio: Supports high-resolution audio formats for superior audio quality.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes an integrated headphone amplifier for driving headphones directly.
  • Digital Signal Processing (DSP): Offers built-in DSP functions for audio enhancement and processing.

Benefits:

  • Exceptional Audio Quality: Delivers high-fidelity audio reproduction, enhancing the listening experience.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Improved System Performance: DSP capabilities enhance audio performance and reduce the load on the main processor.
  • Compact Footprint: Small package size allows for integration into space-constrained devices.

Specific Details: The WM8950GEFL/V typically supports sample rates up to 192kHz and offers a dynamic range exceeding 100dB. It includes various audio interfaces, such as I2S and PCM, for connecting to other audio devices. The CODEC also features a built-in microphone preamplifier for capturing audio from external microphones. It operates on a low supply voltage, typically around 1.8V, further contributing to its low power consumption. The package is commonly a small QFN (Quad Flat No-leads) package.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess