EN
  • EN
  • DE
  • IT

WM9713LGEFL/V

Part No WM9713LGEFL/V
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description AC 97 AUDIO + TOUCHPANEL CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280473-WM9713LGEFL/V
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9713LGEFL/V CAD Model

Description

The WM9713LGEFL/V is a low power, high performance audio codec manufactured by Wolfson Microelectronics (now Cirrus Logic). This codec is designed for portable audio applications such as smartphones, tablets, and portable media players. The WM9713LGEFL/V integrates a variety of audio processing functions, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and headphone amplifiers, to provide a complete audio solution.

Applications:

  • Smartphones: Used for audio playback, recording, and voice communication.
  • Tablets: Employed for audio playback, recording, and video conferencing.
  • Portable Media Players: Integrated into portable media players for high-quality audio playback.
  • Digital Cameras: Used for audio recording in digital cameras and camcorders.
  • Voice Recorders: Employed in voice recorders for capturing high-quality audio.

Features:

  • Audio Codec: Integrates ADCs, DACs, and headphone amplifiers in a single chip.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • High Performance: Provides high-quality audio playback and recording.
  • Stereo Audio: Supports stereo audio input and output.
  • Integrated Headphone Amplifier: Includes a headphone amplifier for driving headphones directly.

Benefits:

  • Simplified Audio Design: Reduces the complexity of audio design by integrating all the necessary audio processing functions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • High-Quality Audio: Provides high-quality audio playback and recording.
  • Versatile Applications: Suitable for a wide range of portable audio applications.
  • Compact Size: Small package size allows for easy integration into compact devices.

Additional Details:

The WM9713LGEFL/V typically requires a few external components, such as decoupling capacitors and resistors, to optimize performance. The device is designed for ease of use and provides a stable and reliable audio solution. The datasheet provides detailed information on the device's electrical characteristics, pinout, and application circuits.

Key specifications include SNR (signal-to-noise ratio), THD+N (total harmonic distortion plus noise), and power consumption. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0300 $60.0600
5+ $24.6408 $123.2040
8+ $23.8704 $190.9632
10+ $23.1000 $231.0000
13+ $22.3308 $290.3004
18+ $20.0208 $360.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess