EN
  • EN
  • DE
  • IT

XWM8711EDS

Part No XWM8711EDS
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Internet Audio DAC with Integrated Headphone Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1282434-XWM8711EDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XWM8711EDS CAD Model

Description

The XWM8711EDS is a high-performance stereo audio codec from Wolfson Microelectronics (now Cirrus Logic). It is designed for portable audio applications such as MP3 players, mobile phones, and other devices requiring high-quality audio playback and recording. It features integrated digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), as well as headphone amplifiers and microphone preamplifiers.

Applications:

  • MP3 players
  • Mobile phones
  • Portable media players
  • Digital voice recorders
  • Audio interfaces

Features:

  • Stereo DACs and ADCs with high signal-to-noise ratio (SNR)
  • Integrated headphone amplifier
  • Integrated microphone preamplifier
  • Low power consumption
  • Digital volume control
  • I2C control interface
  • Small package size

Benefits:

  • High-quality audio performance: Delivers clear and detailed audio playback and recording.
  • Long battery life: Low power consumption extends battery life in portable devices.
  • Simplified system design: Integrated functionality reduces the number of external components required.
  • Flexible control: I2C interface allows for easy control of all codec functions.
  • Compact size: Small package size enables integration into space-constrained applications.

Additional Details:

The XWM8711EDS supports a wide range of audio sample rates and formats. It features a flexible digital audio interface that can be configured to support various audio standards. The integrated headphone amplifier provides ample power to drive headphones with a wide range of impedances. The microphone preamplifier is designed to provide low-noise amplification for microphone signals. The device is typically packaged in a small QFN (Quad Flat No-leads) package.

Electrical Specifications:

  • Supply Voltage: 1.8V to 3.3V
  • DAC SNR: Typically 100 dB (check datasheet for precise values)
  • ADC SNR: Typically 90 dB (check datasheet for precise values)
  • Headphone Output Power: Typically 40 mW into 32 ohms (check datasheet for precise values)
  • I2C Interface: Standard I2C protocol

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess