EN
  • EN
  • DE

7447798221

Part No 7447798221
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 22UH 4.7A 37.3MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Wurth Electronics Inc
Series WE-PDF
Package Tape & Reel
Product Status Active
Type Drum Core, Wirewound
Material - Core Nickel Zinc Ferrite (NiZn)
Inductance 22 µH
Tolerance ±20%
Current Rating (Amps) 4.7 A
Current - Saturation (Isat) 3.5A
Shielding Shielded
DC Resistance (DCR) 37.3mOhm Max
Frequency - Self Resonant 17MHz
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.402" L x 0.402" W (10.20mm x 10.20mm)
Height - Seated (Max) 0.252" (6.40mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 857593-7447798221
Ultra Librarian 3D Model Ultra Librarian 7447798221 CAD Model

Description

The WE-PDF series is a range of fixed inductors designed for use in electronic circuits.

  • Model: 857593-7447798221
  • Type: Drum core, wirewound inductor with a shielded package
  • Size: 0.402" L x 0.402" W (10.20mm x 10.20mm)
  • Inductance: 22 μH
  • Maximum Seated Height: 0.252" (6.40mm)
  • Tolerance: ±20%
  • DC Resistance (DCR): 37.3mOhm Max
  • Operating Temperature Range: -40°C to 150°C
  • Mounting Type: Surface mount
  • Self-Resonant Frequency: 17MHz
  • Package: Nonstandard
  • Core Material: Nickel zinc ferrite (NiZn)
  • Status: Active product from Wurth Electronics Inc.

You May Also Be Interested in

Panasonic
Power Inductors / Wire Wound type
Lowest to €0.0617
Others
Lowest to €0.6094
Sanken
Need more? Email Us
Toko America Inc.
Lowest to €13.3927
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to €0.4262
AKM Semiconductor Inc.
Lowest to €4.2670
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.9812 €59.4358
65+ €1.6262 €105.7009
100+ €1.5749 €157.4855
140+ €1.5246 €213.4481
180+ €1.4733 €265.1968
240+ €1.3215 €317.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess