EN
  • EN
  • DE
  • IT

NCE6005S

Part No NCE6005S
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229755-NCE6005S
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCE6005S CAD Model

Description

The NCE6005S is an N-Channel enhancement mode power MOSFET designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)) and fast switching speed, enabling efficient power conversion and minimizing switching losses. Wuxi NCE Power Semiconductor is known for providing reliable power semiconductor solutions.

Applications

  • DC-DC converters
  • Synchronous rectification
  • Power management in portable devices
  • Motor control
  • Load switching

Features

  • N-Channel enhancement mode: Provides easy drive capability and simplified gate drive circuitry.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • High avalanche energy: Provides robustness against transient voltage spikes.
  • Lead-free package: Complies with environmental regulations.
  • Low gate charge: Reduces gate drive requirements and improves switching speed.

Benefits

  • Improved energy efficiency: Low RDS(on) minimizes power losses and improves overall system efficiency.
  • Reduced heat dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
  • Enhanced system reliability: Robust design and high avalanche energy provide protection against transient voltage spikes.
  • Simplified gate drive: N-Channel configuration simplifies gate drive circuitry.
  • Compliance with environmental regulations: Lead-free package meets environmental standards.

Additional Details

The NCE6005S is typically used in applications where a low-side switch is required. Its low on-resistance allows it to handle significant current with minimal voltage drop, making it suitable for high-power applications. The fast switching speed is beneficial in DC-DC converters, where high-frequency operation is desired to reduce the size of passive components. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes without damage. The device is available in a variety of surface-mount packages, allowing for easy integration into circuit boards. Its performance characteristics are carefully optimized to provide a balance of efficiency, speed, and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.2109 $65.3790
750+ $0.1734 $130.0500
1,155+ $0.1682 $194.2710
1,600+ $0.1617 $258.7200
2,070+ $0.1566 $324.1620
2,755+ $0.1410 $388.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,375 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess