EN
  • EN
  • DE
  • IT

NCE6012AS

Part No NCE6012AS
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962304-NCE6012AS
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE6012AS CAD Model

Description

The NCE6012AS is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for high-efficiency switching applications. Wuxi NCE Power Semiconductor is a company specializing in power semiconductors, and the NCE6012AS is representative of their commitment to providing reliable and efficient components.

Applications

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power inverters: Employed in inverters for converting DC to AC power.
  • Motor drives: Utilized in motor control circuits for efficient motor operation.
  • Power management: Found in power management systems for controlling power distribution and efficiency.
  • Lighting applications: Used in LED lighting systems for efficient power switching.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High switching speed: Enables fast switching operations.
  • Low gate charge: Reduces driving power requirements.
  • Avalanche rated: Designed to withstand transient voltage spikes.
  • RoHS compliant: Environmentally friendly and meets RoHS standards.

Benefits

  • High efficiency: Reduces power consumption and heat generation.
  • Fast switching: Improves performance in high-frequency applications.
  • Reliable operation: Ensures long-term performance and reduces failure rates.
  • Easy to use: Compatible with standard MOSFET driver circuits.
  • Compact package: Saves valuable PCB space.

Specifications

The NCE6012AS typically has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of around 12A. The on-resistance (RDS(on)) is typically very low, often in the range of a few milliohms, which contributes to its high efficiency. The gate-source threshold voltage (VGS(th)) is typically between 2V and 4V. The device is usually packaged in a TO-252 or similar surface-mount package, which allows for efficient heat dissipation. The operating temperature range is typically from -55°C to +175°C. It incorporates internal protection diodes to enhance its robustness against reverse voltage conditions. The low gate charge allows for higher switching frequencies with minimal switching losses.

Wuxi NCE Power Semiconductor's NCE6012AS is an efficient and reliable power MOSFET designed for a variety of switching applications. Its low on-resistance, fast switching speed, and robust design make it a suitable choice for modern power electronics systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Sunlord
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2672 $56.1120
515+ $0.2193 $112.9395
795+ $0.2125 $168.9375
1,090+ $0.2056 $224.1040
1,410+ $0.1988 $280.3080
1,890+ $0.1782 $336.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess