EN
  • EN
  • DE

NCE70T680F

Part No NCE70T680F
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164832-NCE70T680F
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE70T680F CAD Model

Description

The NCE70T680F is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor. It's designed for high-efficiency switching applications. This MOSFET features a low on-resistance (RDS(on)) and fast switching speed, making it suitable for various power management applications. The '70' likely represents the voltage rating (700V), and '680' might relate to the RDS(on) or current rating.

Applications

  • Switching Power Supplies: High-efficiency power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Voltage conversion in various electronic systems.
  • Motor Control: Controlling the speed and direction of DC motors.
  • LED Lighting: Driving LEDs in lighting applications.
  • Power Inverters: Converting DC power to AC power.

Features

  • N-Channel Enhancement Mode: Easy to drive with a simple gate drive circuit.
  • High Voltage: 700V drain-source voltage (VDS).
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Can withstand avalanche conditions.
  • TO-220F Package: Through-hole package with good thermal performance.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Easy to Use: N-channel enhancement mode simplifies gate drive requirements.
  • Robustness: Avalanche rating provides protection against voltage spikes.
  • Good Thermal Performance: TO-220F package allows for efficient heat dissipation.
  • Reliable Operation: Designed for long-term reliability.

Additional Details

The NCE70T680F has specific parameters such as gate threshold voltage (VGS(th)), drain current (ID), and total gate charge (Qg). The exact values for these parameters can be found in the Wuxi NCE Power Semiconductor datasheet for this part. The datasheet also provides information on the operating temperature range, storage temperature range, and thermal resistance. Consult the datasheet for detailed specifications, including safe operating area (SOA) curves and recommended operating conditions, before using this MOSFET in any design. Proper gate drive circuitry is essential for optimal performance.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess