EN
  • EN
  • DE

NCE8205I

Part No NCE8205I
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081604-NCE8205I
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE8205I CAD Model

Description

The NCE8205I is an N-Channel enhancement mode power MOSFET produced by Wuxi NCE Power Semiconductor. It is specifically designed for high-efficiency power switching applications. Its key characteristics include low on-resistance and gate charge, leading to minimized power losses and improved overall efficiency.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection
  • LED Lighting

Features

  • Low Gate Charge
  • Low RDS(on) (Drain-Source On-Resistance)
  • Fast Switching Speed
  • Avalanche Energy Rated
  • Lead-Free plating
  • RoHS Compliant

Benefits

  • Improved Energy Efficiency
  • Reduced Heat Generation
  • Simplified Thermal Management
  • Compact System Design
  • Environmentally Friendly

Additional Details

The NCE8205I typically operates with a Drain-Source Voltage (VDS) rating of 80V. The continuous Drain Current (ID) rating is dependent on the package type and operational conditions. The Gate-Source Voltage (VGS) is usually rated at ±20V. It is commonly available in surface-mount packages, such as TO-252, which allows for automated assembly. The low RDS(on) at various gate voltages ensures minimal power dissipation. The fast switching speed reduces switching losses, making it suitable for high-frequency applications. The thermal resistance junction to ambient (RθJA) is optimized for efficient heat dissipation. Adhering to the absolute maximum ratings is critical to prevent device failure. Furthermore, the device is designed with ESD protection. The datasheet includes detailed graphs showing output characteristics, transfer characteristics, gate charge, and body diode forward voltage, all of which are important for designing and optimizing circuits using the NCE8205I. Proper selection of the gate drive voltage is crucial for achieving optimal performance and preventing overstressing the MOSFET.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0699 $50.3280
1,530+ $0.0654 $100.0620
2,375+ $0.0632 $150.1000
3,410+ $0.0587 $200.1670
4,435+ $0.0564 $250.1340
5,540+ $0.0542 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,855 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess