The PN8306MSEC-R1 is a highly integrated power switch primarily designed for offline flyback converters. Manufactured by Wuxi, this component incorporates a power MOSFET and a controller, simplifying the design of efficient and compact power supplies.
Applications:
- Power adapters for mobile phones and other portable devices
- Open-frame power supplies
- LED lighting power supplies
- Standby power supplies
Features:
- Integrated 650V power MOSFET
- Built-in high-voltage start-up circuit
- Frequency modulation for improved EMI performance
- Comprehensive protection features: Over-voltage protection (OVP), Over-current protection (OCP), Over-temperature protection (OTP), and Short-circuit protection (SCP)
- Low standby power consumption
- Excellent line and load regulation
- Soft start function
Benefits:
- Simplified power supply design due to integrated components
- High efficiency, reducing energy waste and heat dissipation
- Enhanced reliability through built-in protection features
- Reduced BOM (Bill of Materials) cost
- Improved EMI performance, ensuring compliance with regulatory standards
- Lower standby power consumption contributes to energy savings
Additional Details:
The PN8306MSEC-R1 operates in discontinuous conduction mode (DCM), which helps to improve efficiency and reduce switching losses. It features a precise constant voltage (CV) and constant current (CC) control, ensuring stable output voltage and current. The device is typically available in a SOP-7 package. The operating temperature ranges from -40°C to +105°C. This component helps in achieving a compact and cost-effective power supply solution while meeting stringent energy efficiency requirements. It is RoHS compliant.