EN
  • EN
  • DE

SE1122-LF-1.2V

Part No SE1122-LF-1.2V
Manufacturer Seaward Electronics Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002525-SE1122-LF-1.2V
Categories OEM Parts( S )
Manufacturer Seaward Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE1122-LF-1.2V CAD Model

Description

The SE1122-LF-1.2V is a low-dropout (LDO) linear regulator manufactured by Seaward Electronics Inc. It's designed to provide a stable 1.2V output voltage from a higher input voltage. This regulator is particularly well-suited for applications requiring a clean and regulated voltage supply, especially where power efficiency is a concern.

Applications:

  • Battery-powered devices: Provides a regulated voltage for microcontrollers, sensors, and other components.
  • Post-regulation for switching power supplies: Reduces ripple and noise from switching regulators.
  • Portable electronics: Used in smartphones, tablets, and wearable devices.
  • Industrial control systems: Provides a stable voltage for sensitive analog circuitry.
  • Medical devices: Ensures accurate and reliable performance of electronic components.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage, improving efficiency.
  • Stable with Ceramic Output Capacitors: Operates reliably with low-ESR ceramic capacitors, reducing the overall solution size and cost.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Lead-Free (LF) Package: Complies with RoHS environmental standards.

Benefits:

  • Improved Power Efficiency: The low dropout voltage and low quiescent current contribute to higher overall efficiency, reducing power consumption and heat generation.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features protect the regulator and the load from damage, improving system reliability.
  • Reduced Solution Size and Cost: Stable operation with ceramic capacitors minimizes the need for external components, reducing the overall solution size and cost.
  • Extended Battery Life: Low quiescent current helps to extend battery life in portable applications.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details:

The SE1122-LF-1.2V typically comes in a small surface-mount package, such as SOT-23 or similar. Key specifications include input voltage range (typically 1.8V to 5.5V), output current (typically up to 300mA), and operating temperature range (typically -40°C to +85°C). Refer to the datasheet for detailed electrical characteristics, thermal performance, and application circuit examples. The use of appropriate input and output capacitors is crucial for stable operation. The datasheet will specify the recommended capacitor values and ESR requirements.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess