EN
  • EN
  • DE

PN8370SSC-R1H

Part No PN8370SSC-R1H
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959898-PN8370SSC-R1H
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8370SSC-R1H CAD Model

Description

The PN8370SSC-R1H is a highly integrated PWM power switch manufactured by Wuxi Un-Micro Electronics Co., Ltd. It is designed for offline flyback converter applications, offering high performance, low standby power consumption, and comprehensive protection features. This power switch is commonly used in power adapters, chargers, and auxiliary power supplies, providing efficient and reliable power conversion.

Applications

  • Power Adapters: Used in AC-DC power adapters for laptops, smartphones, and other portable devices.
  • Chargers: Employed in battery chargers for various electronic devices.
  • Auxiliary Power Supplies: Integrated into auxiliary power supplies for appliances and industrial equipment.
  • LED Lighting Drivers: Utilized in LED lighting drivers for residential and commercial lighting applications.
  • Standby Power Supplies: Used in standby power supplies for televisions, set-top boxes, and other consumer electronics.

Features

  • Integrated PWM Controller and Power MOSFET: Reduces component count and simplifies system design.
  • Low Standby Power Consumption: Minimizes energy consumption in standby mode.
  • High Efficiency: Enables efficient power conversion.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Frequency Jittering: Reduces EMI emissions for compliance with regulatory standards.

Benefits

  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions.
  • Energy Efficiency: Minimizes energy consumption and lowers operating costs.
  • Reliable Performance: Maintains stable operation in demanding applications.
  • Simplified Design: Eases the development process with integrated components.
  • Enhanced Protection: Protects the system against various fault conditions.

Additional Details

The PN8370SSC-R1H has an input voltage range typically from 85VAC to 265VAC. It is designed for a switching frequency, usually around 65 kHz. The power switch includes comprehensive protection features such as OVP, OCP, and OTP to ensure safe and reliable operation. The operating temperature range spans from -40°C to +85°C. It is packaged in a DIP-7 or SOP-7 package for easy integration into circuit boards. It is commonly used in low-power applications requiring high efficiency and low standby power consumption. The frequency jittering feature helps to reduce electromagnetic interference (EMI). The standby power consumption is typically less than 70mW.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2640 $50.1600
465+ $0.2166 $100.7190
715+ $0.2099 $150.0785
985+ $0.2031 $200.0535
1,275+ $0.1963 $250.2825
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,460 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess