Products specifications

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Xeltek Inc.
Series SuperPro™
Product Status Obsolete
Type Programmer (Universal Out-of-Circuit)
For Use With/Related Products EEPROM, EPROM, FLASH, MCU, PLD
Contents Board(s)
Other Names 415-1001
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283582-SUPERPRO280
Ultra Librarian 3D Model Ultra Librarian SUPERPRO280 CAD Model

Description

The Xeltek Inc. SuperPro™ 280 is an obsolete programmer (universal out-of-circuit) that can be used with EEPROM, EPROM, FLASH, MCU, and PLD.

  • Device Types: EEPROM, EPROM, FLASH, MCU, and PLD
  • Standard Package Quantity: 1
  • Series: SuperPro™
  • Supplied Contents: Board(s)
  • ECCN: 3A992A
  • MSL: Not Applicable
  • REACH Status: Vendor Undefined
  • RoHS: Non-Compliant
  • HTSUS: 8471.41.0150
  • Manufacturer: Xeltek Inc.

You May Also Be Interested in

Texas Instruments
XDS200 USB JTAG EMULATOR
Lowest to $787.8788
ECAD model for TMDSEMU200-U
STMicroelectronics
DEBUGGER/PROGRAMMER STM8/32
Lowest to $64.5113
ECAD model for ST-LINK/V2-ISOL
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
ECAD model for QB-V850ESKX1H-S100GC
Xeltek
Need more? Email Us
ECAD model for SUPERPRO 500P
STMicroelectronics
Need more? Email Us
ECAD model for ST7MDTU3-EMU3
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
ECAD model for R0E000010KCE00
Infineon Technologies
GANG PROGRAMMER / series Programmer
Need more? Email Us
ECAD model for PRG832801-4B
NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us
ECAD model for USBMLPPCNEXUS
Texas Instruments
XDS110 JTAG DEBUG PROBE
Lowest to $694.6565
ECAD model for TMDSEMU110-U

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention