EN
  • EN
  • DE

X24C45PI

Part No X24C45PI
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Serial AUTOSTORE™ NOVRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280773-X24C45PI
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C45PI CAD Model

Description

The X24C45PI is a 4096-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This device is organized as 512 words of 8 bits each. It features a serial interface, making it suitable for applications requiring non-volatile storage in a compact and easily interfaceable format.

Applications

  • Consumer Electronics: Storage of configuration settings in televisions, set-top boxes, and audio equipment.
  • Industrial Control Systems: Storing calibration data and parameters in industrial machinery and instrumentation.
  • Automotive Electronics: Storing vehicle identification numbers (VIN), mileage data, and other critical information.
  • Medical Devices: Retaining patient data and device settings in medical equipment.
  • Telecommunications Equipment: Storage of network configuration parameters in routers, switches, and modems.

Features

  • 4096-bit EEPROM: Provides non-volatile storage for critical data.
  • Serial Interface: Simplifies interface with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • High Reliability: Ensures data retention and endurance for long-term storage.
  • Small Package: Compact package allows for easy integration into space-constrained designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Interface: Serial interface simplifies communication with microcontrollers, reducing development time.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • High Endurance: Withstands a large number of write cycles, ensuring long-term reliability.
  • Space-Saving Design: Compact package allows for integration into small form-factor devices.

Additional Details

The X24C45PI typically operates from a 5V power supply. It uses a 2-wire serial interface (I2C compatible) for communication, allowing for easy interfacing with microcontrollers. The device is available in a PDIP (Plastic Dual In-line Package) package, making it suitable for through-hole mounting. It has a typical write cycle time of around 5 ms. The device offers high data retention, typically specified as 100 years. It supports a limited number of write cycles, usually around 10,000 cycles per byte. Understanding the write cycle limitations is essential for maximizing the lifespan of the device in applications involving frequent data updates. Proper decoupling capacitors should be used to minimize noise and ensure reliable operation. The X24C45PI is commonly used in applications where a small amount of non-volatile memory is needed for storing configuration settings or calibration data.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess