The Xicor X2864AD is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) offering non-volatile storage solutions. It is designed for applications requiring in-system programmability and reprogrammability. The device utilizes advanced technology to provide reliable data storage and retrieval, even in harsh environments.
Applications
- Embedded systems for storing configuration data
- Industrial control equipment for storing calibration settings
- Data logging applications
- Automotive electronics for storing system parameters
- Consumer electronics for storing user preferences
Features
- Organized as 8K x 8 bits
- Fast access time
- Low power consumption
- Automatic page write operation
- Data protection features, including write protect
- Endurance: 100,000 cycles per byte
- Data retention: 10 years
- TTL compatible inputs and outputs
- Available in various package options
Benefits
- Provides reliable non-volatile data storage, ensuring data retention even when power is lost.
- Enables in-system programming, allowing for easy updates and modifications to stored data without removing the device from the system.
- Reduces system complexity and cost by integrating memory and programming functions into a single chip.
- Offers low power consumption, making it suitable for battery-powered and energy-efficient applications.
- Provides data protection features to prevent accidental data corruption or unauthorized access.
Additional Details
The X2864AD typically operates on a single 5V power supply. It offers various features like self-timed write cycle, data polling and toggle bit for write operation status. The device's architecture is designed for easy integration into a wide range of microcontrollers and microprocessors. Its robust design ensures reliable operation in demanding industrial and automotive environments. The access time is typically in the range of 150-250ns depending on the specific speed grade.