EN
  • EN
  • DE

X2864AD25

Part No X2864AD25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105045-X2864AD25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2864AD25 CAD Model

Description

The X2864AD25 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for applications requiring non-volatile memory storage with in-system programmability. This EEPROM offers features such as high endurance, low power consumption, and fast access times, making it suitable for a wide range of embedded systems.

Applications:

  • Data logging systems
  • Industrial control equipment
  • Embedded systems requiring non-volatile memory
  • Programmable logic controllers (PLCs)
  • Automotive electronics

Features:

  • 64K (8K x 8) memory organization
  • Fast access time (250ns)
  • Low power CMOS technology
  • In-system programmability
  • Automatic page write operation
  • Data protection features (e.g., write protection)
  • High endurance (100,000 write cycles per byte)
  • TTL compatible inputs and outputs
  • Single 5V power supply

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable data storage.
  • In-System Programmability: Allows for easy updates and modifications without removing the device from the system.
  • High Endurance: Withstands a large number of write cycles, making it suitable for applications requiring frequent data updates.
  • Fast Access Time: Provides quick data retrieval, improving system performance.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.

Additional Details:

The X2864AD25 typically operates with a single 5V power supply. It features automatic page write operation, which simplifies the programming process and reduces programming time. The device also includes data protection features to prevent accidental data corruption. It's commonly used in applications where firmware updates are necessary, or configuration data needs to be stored persistently. The device is available in a DIP package, facilitating easy integration into existing systems.

Xicor was acquired by Intersil, so this component may now be found under the Intersil name as well. Check datasheets for compatibility and specifications before using as a replacement.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess