EN
  • EN
  • DE

51102-0400

Part No 51102-0400
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Header Connector, cable Mount, plug, 4 Contacts, skt, 0.098 Pitch, crimp Terminal, locking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Country of Origin US
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Material Polyester
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Straight
Pitch 2.5 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Win Source Part Number 1228039-51102-0400
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 51102-0400 CAD Model

Description

The 51102-0400 is a PicoBlade connector header manufactured by Molex, LLC. This connector is a key component for providing secure and compact connections in a wide variety of electronic devices. It is designed for applications where space is limited and a reliable connection is crucial.

Applications:

  • Consumer Electronics: Used in devices such as digital cameras, smartphones, and portable media players.
  • Industrial Equipment: Employed in control panels, sensors, and data acquisition systems.
  • Medical Devices: Integrated into patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Automotive Electronics: Utilized in vehicle navigation systems, entertainment systems, and control modules.
  • Telecommunications: Found in networking devices, modems, and communication equipment.

Features:

  • Compact Design: Small footprint allows for high-density mounting on printed circuit boards (PCBs).
  • Positive Locking: Provides a secure connection, preventing accidental disconnections due to vibration or shock.
  • Polarization: Ensures correct mating orientation, preventing damage from incorrect connections.
  • Durable Material: Constructed from high-quality materials for long-term reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Space Savings: Compact size allows for more efficient use of PCB space, enabling smaller devices.
  • Reliable Connection: Positive locking mechanism ensures a secure and stable connection, reducing downtime.
  • Reduced Errors: Polarization prevents incorrect mating, minimizing the risk of damage to equipment.
  • Long-Term Reliability: Durable materials ensure long-lasting performance in various environments.
  • Efficient Manufacturing: SMT design facilitates automated assembly, reducing manufacturing costs.

The 51102-0400 is designed for surface mount attachment to PCBs, making it compatible with automated assembly processes. It is typically mated with Molex's PicoBlade receptacles to create a complete connector system. The connector is available in various circuit sizes to meet the specific needs of different applications. Molex, LLC provides comprehensive technical documentation and support for the 51102-0400, ensuring proper integration and performance. This connector is a reliable choice for applications requiring a compact, secure, and durable connection solution. Its small size and robust design make the 51102-0400 suitable for use in a variety of demanding environments and applications.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess