The X28C512DI-20 is a 512K CMOS EEPROM manufactured by Xicor Inc. (later acquired by Intersil, then Renesas). It is designed for non-volatile data storage, offering reliable storage and retrieval of data even when power is removed.
Applications
- Data Logging Systems
- Program Storage
- Configuration Memory
- Industrial Control Systems
- Embedded Systems
Features
- 512K (64K x 8) Memory Organization
- Fast Access Time (200ns)
- CMOS Technology
- Low Power Consumption
- Automatic Page Write Operation
- Data Protection Features
Benefits
- Provides reliable non-volatile data storage, ensuring data retention even without power.
- Enables fast data access and programming, improving system performance.
- Reduces power consumption in battery-powered and portable devices.
- Simplifies data writing operations with automatic page write, reducing programming time.
- Protects data from accidental modification with its data protection features.
Additional Details
The X28C512DI-20 operates on a single 5V supply. The operating temperature range typically spans from 0°C to +70°C. It is commonly available in a DIP package. The device features a page write mode, allowing for efficient writing of multiple bytes at a time. It also includes features like data polling and toggle bit to indicate the completion of write operations.