EN
  • EN
  • DE

X28C512P-15

Part No X28C512P-15
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280875-X28C512P-15
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C512P-15 CAD Model

Description

The X28C512P-15 is a 512K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring in-system programmability and data retention without power. With its fast access time and low power consumption, the X28C512P-15 is suitable for a wide range of embedded systems.

Applications:

  • Firmware Storage
  • Data Logging
  • Configuration Storage
  • Program Memory for Microcontrollers
  • Industrial Control Systems

Features:

  • 512K (64K x 8) Memory Organization
  • Fast Access Time
  • Low Power Consumption
  • In-System Programmable
  • Automatic Page Write Operation

Benefits:

  • Allows for remote firmware updates and customization
  • Enables reliable data collection and storage
  • Provides a flexible and convenient way to store system configuration parameters
  • Reduces system cost and complexity by eliminating the need for external programming devices
  • Saves power and extends battery life in portable applications

Additional Details:

The X28C512P-15 features an access time of 150ns, which allows for fast data retrieval. It supports both byte and page write operations, enabling efficient data programming. The device operates on a single 5V power supply and consumes minimal power in both active and standby modes. Its endurance is rated for a large number of write cycles, ensuring long-term data retention. The X28C512P-15 is typically packaged in a 28-pin DIP (Dual In-Line Package), making it compatible with standard through-hole mounting techniques.

This EEPROM is widely used for storing firmware in embedded systems, allowing for easy updates and bug fixes. It is also ideal for data logging applications, where it can store sensor data, event logs, and other critical information. In industrial control systems, the X28C512P-15 stores system parameters and calibration data, enabling accurate and reliable operation. Furthermore, it can serve as program memory for microcontrollers, providing a cost-effective and flexible solution for code storage.

You May Also Be Interested in

Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303
Qualcomm
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess