EN
  • EN
  • DE

X9313WD

Part No X9313WD
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105114-X9313WD
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X9313WD CAD Model

Description

The X9313WD is a digitally controlled potentiometer (XDCP) manufactured by Xicor, offering a digital alternative to mechanical potentiometers. This integrated circuit provides precise and repeatable resistance adjustments, controlled through a digital interface. It finds use in various applications, including calibration, volume control, and gain adjustment.

Applications

  • Volume control in audio applications: Provides precise and repeatable volume adjustments without mechanical wear.
  • Gain control in amplifiers: Allows for electronic adjustment of amplifier gain.
  • Sensor calibration: Enables fine-tuning of sensor outputs for improved accuracy.
  • Adjustable power supplies: Used for setting and adjusting output voltage or current levels.
  • Lighting control: Implements dimming functions and adjustable lighting levels.

Features

  • Digital control: Adjustment via a digital interface, typically SPI or I2C.
  • Non-volatile memory: Stores the wiper position in non-volatile memory for retention after power-down.
  • Multiple resistance values: Available in different total resistance values to suit diverse applications.
  • High resolution: Offers precise control over the resistance value.
  • Low power consumption: Suitable for battery-powered and low-power applications.

Benefits

  • Enhanced reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Improved accuracy: Provides precise and repeatable resistance settings, leading to more accurate adjustments.
  • Remote control capability: Enables remote adjustment of resistance settings through a digital interface.
  • Reduced component count: Integrates the potentiometer function into a single IC, simplifying circuit design.
  • Automated calibration: Facilitates automated calibration and adjustment processes during manufacturing or in the field.

The X9313WD operates by using a digital interface (typically SPI or I2C) to control the position of a wiper within a resistor network. This wiper position determines the effective resistance value. The non-volatile memory ensures that the wiper position is retained even when the power is turned off, eliminating the need for recalibration each time the device is powered on.

The specific resistance value, number of taps, and communication protocol are important specifications to consider when selecting the X9313WD for a particular application. Refer to the datasheet for detailed information on these parameters. The X9313WD offers a robust and reliable solution for applications requiring adjustable resistance, providing improved performance and features compared to traditional mechanical potentiometers.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess