EN
  • EN
  • DE

17256XVC

Part No 17256XVC
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 149356-17256XVC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 17256XVC CAD Model

Description

Product 17256XVC

The 17256XVC is designed for those who need a strong, reliable connection in smart and innovative systems. It combines strength with ease of use, making it perfect for a wide variety of settings.

Features and Benefits

  • Innovative Design: Merges simplicity with superior performance.
  • Strength and Reliability: Engineered to last in tough conditions.
  • Effortless Use: Streamlined for quick and hassle-free installation.

Applications and Projects

  • Network Infrastructure
  • Transportation Systems
  • Building Automation

Choose the 17256XVC for a connector that blends innovation with efficiency, ideal for advanced technology solutions.

You May Also Be Interested in

OKI/Metcal
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector F 8 POS 0.4mm Solder RA SMD T/R
Lowest to $0.3128
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $17.6472
CISCO
Lowest to $62.5629

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess