EN
  • EN
  • DE

EP2AGX95EF29I4N

Part No EP2AGX95EF29I4N
Manufacturer Xilinx Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189926-EP2AGX95EF29I4N
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2AGX95EF29I4N CAD Model

Description

The EP2AGX95EF29I4N is a high-performance FPGA (Field-Programmable Gate Array) from Xilinx, part of the Arria II GX family. FPGAs are programmable integrated circuits that allow designers to implement custom logic functions, making them highly versatile for a wide range of applications. The Arria II GX family is known for its balance of performance, power efficiency, and cost, making it suitable for applications requiring high-speed data processing and signal processing.

Applications

  • Wireless communications: Baseband processing, channel coding, and modulation/demodulation.
  • Industrial automation: Motor control, machine vision, and programmable logic controllers (PLCs).
  • Medical imaging: Image processing, data acquisition, and display control.
  • Video processing: Video encoding/decoding, image enhancement, and display controllers.
  • High-performance computing: Custom accelerators for data-intensive applications.

Features

  • High logic density: Contains a large number of logic elements, allowing for the implementation of complex designs.
  • High-speed transceivers: Supports high-bandwidth serial communication interfaces.
  • Embedded memory: Includes on-chip memory blocks for data storage and processing.
  • DSP blocks: Dedicated digital signal processing blocks for efficient signal processing operations.
  • Power optimization: Designed for low power consumption, making it suitable for power-sensitive applications.

Benefits

  • Flexibility: Allows for the implementation of custom logic functions, adapting to changing requirements.
  • High performance: Delivers high-speed data processing and signal processing capabilities.
  • Integration: Integrates multiple functions into a single device, reducing board space and cost.
  • Time-to-market: Enables faster prototyping and development cycles.
  • Cost-effectiveness: Provides a cost-effective solution for a wide range of applications.

Additional Details

The EP2AGX95EF29I4N specifically features a high number of logic elements (typically measured in equivalent logic cells or ALMs), a significant amount of on-chip memory (including RAM blocks and shift registers), and multiple high-speed transceivers capable of supporting various communication protocols (e.g., PCIe, Ethernet). It typically uses a fine-grained process technology to achieve a balance between performance and power. Power management features allow for dynamic voltage and frequency scaling to minimize power consumption. Development is usually done using Xilinx's Vivado or Quartus software. Specific package information, temperature ranges, and voltage requirements are found in the official datasheet.

You May Also Be Interested in

Nichicon
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess