EN
  • EN
  • DE

EP4S40G5H40C3N

Part No EP4S40G5H40C3N
Manufacturer Xilinx Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183891-EP4S40G5H40C3N
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP4S40G5H40C3N CAD Model

Description

The EP4S40G5H40C3N is a high-performance FPGA (Field-Programmable Gate Array) from the Stratix IV GX family manufactured by Xilinx (now Intel). This FPGA is designed for applications requiring high bandwidth, low latency, and advanced signal processing capabilities. It features a large number of logic elements, memory blocks, and I/O interfaces.

Applications:

  • High-speed data acquisition systems
  • Digital signal processing (DSP) applications
  • Telecommunications infrastructure
  • Video processing and image recognition
  • Aerospace and defense systems

Features:

  • High density programmable logic
  • Integrated transceivers for high-speed serial communication
  • Embedded memory blocks for data storage
  • Advanced clock management circuitry
  • Support for various I/O standards

Benefits:

  • Increased system performance and throughput
  • Reduced development time and costs through reconfigurability
  • Improved system flexibility and adaptability
  • Enhanced system integration
  • Lower power consumption compared to custom ASIC solutions

Additional Details:

The 'EP4S40' indicates that this is a Stratix IV GX family device with approximately 40,000 equivalent logic elements. The 'G5' signifies that it has transceivers with data rates up to 5 Gbps. 'H40' specifies the package type, which is likely a high pin-count BGA (Ball Grid Array) package. 'C3' refers to the speed grade. The 'N' typically means lead-free packaging. Stratix IV GX FPGAs are known for their advanced features such as hardened intellectual property (IP) cores for common functions, power optimization techniques, and robust security features. They are commonly used in applications demanding the highest performance and reliability. The EP4S40G5H40C3N is programmed using hardware description languages (HDLs) like VHDL or Verilog and tools such as Quartus Prime. The device is designed for complex signal processing tasks and implementation of high performance computing architectures.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess