EN
  • EN
  • DE

XA2C256-8TQG144Q

Part No XA2C256-8TQG144Q
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description AEC-Q100 device qualification and full PPAP support | IC CPLD 256MC 7NS 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
The number of I/O 118
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number XA2C256
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281369-XA2C256-8TQG144Q
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XA2C256-8TQG144Q CAD Model

Description

The XA2C256-8TQG144Q is an integrated circuit (IC) with a family name of XA2C256 from Xilinx Inc.

  • Features: In System Programmable
  • Gates: 6000
  • Delay Time tpd(1) max: 7.0ns
  • Logic Elements/Blocks: 16
  • Macrocells: 256
  • Package: 144-TQFP (20x20)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 105°C
  • Internal Voltage Supply: 1.7V to 1.9V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: Tray with 60 pieces per package
  • MSL Level: 3 (168 hours)
  • Number of I/Os: 118

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8457 $106.8457
2+ $103.3991 $206.7982
3+ $99.9525 $299.8575
4+ $89.6125 $358.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess