EN
  • EN
  • DE
  • IT

XA2C64A-8VQG100Q

Part No XA2C64A-8VQG100Q
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Guaranteed to meet full electrical specifications over
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series CoolRunner II
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1500
Number of I/O 64
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-VQFP (14x14)
Win Source Part Number 1281371-XA2C64A-8VQG100Q
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XA2C64A
Introduction Date December 10, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian XA2C64A-8VQG100Q CAD Model

Description

The Xilinx CoolRunner II series is a programmable logic device that operates at an extended temperature range of -40°C to 105°C.

  • Package Size: 100-TQFP
  • Mounting Technology: SMD technology
  • I/O Pins: 64
  • Programmability: can be programmed in-system
  • Delay Time: 6.7ns
  • Internal Voltage Supply: 1.7V to 1.9V
  • Logic Elements/Blocks: 4
  • Macrocells: 64
  • Family Name: XA2C64A
  • Category: integrated circuits (ICs)
  • Introduction Date: December 10, 2001
  • Halogen-Free Compliance: compliant with halogen-free standards
  • Estimated EOL Date: 2023

You May Also Be Interested in

Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 440MC 8.7NS 100FBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $32.9700
Intel
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $985.2632
Intel
IC CPLD 192MC 7.5NS 100FBGA
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $206.0299
Intel
IC CPLD 128MC 7.5NS 256FBGA
Lowest to $7.3050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess